Ohm Gang Potentiometer Kierros
PE30 AL 220U 20% A BO e3 / BLISTER
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PE30L0FR221MAB-ND | 607371 | 69M4496 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Pe30 Al 220U 20% A Bo E3 / Blister Vishay |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Resistor |
| Resistance Taper | Linear | Rotary |