Vishay Precision Group POT 1.0K OHM 3W CERM SEALED PE30L0FG102MAB

Description
POT 1.0Kohm 3W CERM SEALED
Request a Quote Datasheet
Description
POT 1.0Kohm 3W CERM SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 3W CERM SEALED - PE30L0FG102MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 3W CERM SEALED
PE30L0FG102MAB
POT 1.0K OHM 3W CERM SEALED PE30L0FG102MAB
POT 1.0Kohm 3W CERM SEALED

POT 1.0Kohm 3W CERM SEALED

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FG-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FG-1.0K-ND
Rotary Potentiometers, Rheostats PE30FG-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay - 29M6728 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay
29M6728
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay 29M6728
CERMET POTENTIOMETER, 1KOHM 20%, 3W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 20%, 3W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm - 70218832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
70218832
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm 70218832
Pot;Cermet;Rest 1 Kilohms;Panel;Linear ;Pwr-Rtg 3W;Shaft Dia 6mm

Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FG102MAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FG102MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FG102MAB
POT 1K OHM 3W CERMET LINEAR

POT 1K OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number PE30L0FG102MAB PE30FG-1.0K-ND 29M6728 70218832 PE30L0FG102MAB
Product Name POT 1.0K OHM 3W CERM SEALED Rotary Potentiometers, Rheostats Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor Single Turn
Unlock Full Specs
to access all available technical data