Vishay Precision Group Potentiometers PE30L0FR102KAB

Description
Vishay PE30L0FR102KAB Potentiometer
Request a Quote Datasheet
Description
Vishay PE30L0FR102KAB Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904287
Potentiometers 7904287
Vishay PE30L0FR102KAB Potentiometer

Vishay PE30L0FR102KAB Potentiometer

Supplier's Site
Potentiometers - 7904287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904287P
Potentiometers 7904287P
PE30 Sealed Cermet Potentiometer 1K

PE30 Sealed Cermet Potentiometer 1K

Supplier's Site
Potentiometers - 1678681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678681
Potentiometers 1678681
PE30 Sealed Cermet Potentiometer 1K

PE30 Sealed Cermet Potentiometer 1K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FR102KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR102KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR102KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR102KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR102KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR102KAB
POT 1K OHM 3W CERMET LINEAR

POT 1K OHM 3W CERMET LINEAR

Supplier's Site
Potentiometer, Fully Sealed, 1Kohm, ±20%; Track Resistance Vishay - 96K4364 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Fully Sealed, 1Kohm, ±20%; Track Resistance Vishay
96K4364
Potentiometer, Fully Sealed, 1Kohm, ±20%; Track Resistance Vishay 96K4364
POTENTIOMETER, FULLY SEALED, 1KOHM, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

POTENTIOMETER, FULLY SEALED, 1KOHM, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904287 7904287P 716-PE30L0FR102KAB-ND PE30L0FR102KAB 96K4364
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Fully Sealed, 1Kohm, ±20%; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details