Vishay Precision Group Potentiometers PE30L0FR101KAB

Description
PE30 Sealed Cermet Potentiometer 100R
Request a Quote Datasheet
Description
PE30 Sealed Cermet Potentiometer 100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904271P
Potentiometers 7904271P
PE30 Sealed Cermet Potentiometer 100R

PE30 Sealed Cermet Potentiometer 100R

Supplier's Site
Potentiometers - 7904271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904271
Potentiometers 7904271
Vishay PE30L0FR101KAB Potentiometer

Vishay PE30L0FR101KAB Potentiometer

Supplier's Site
Potentiometers - 1678678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678678
Potentiometers 1678678
PE30 Sealed Cermet Potentiometer 100R

PE30 Sealed Cermet Potentiometer 100R

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FR101KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR101KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR101KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Pe30 Al 100U 10% A Bo E3 Rohs Compliant Vishay - 69M4477 - Newark, An Avnet Company
Chicago, IL, United States
Pe30 Al 100U 10% A Bo E3 Rohs Compliant Vishay
69M4477
Pe30 Al 100U 10% A Bo E3 Rohs Compliant Vishay 69M4477
PE30 AL 100U 10% A BO e3 RoHS Compliant: Yes

PE30 AL 100U 10% A BO e3 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR101KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR101KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR101KAB
POT 100 OHM 3W CERMET LINEAR

POT 100 OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904271P 7904271 716-PE30L0FR101KAB-ND 69M4477 PE30L0FR101KAB
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Pe30 Al 100U 10% A Bo E3 Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 100 ohms 100 ohms 100 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers