Ohm Gang Potentiometer Kierros
PE30 Sealed Cermet Potentiometer 470R
Vishay PE30L0FR471KAB Potentiometer
PE30 Sealed Cermet Potentiometer 470R
POT, ROTARY, 470R, 6MM, 10% ROHS COMPLIANT: YES
POT 470 OHM 3W CERMET LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-PE30L0FR471KAB-ND | 7904283P | 7904283 | 84Y6408 | PE30L0FR471KAB |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Pot, Rotary, 470R, 6Mm, 10% Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Rotary | Linear; Linear |