50k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Carbon 0.25W, 1/4W PC Pins
POT 50K OHM 1/4W CARBON LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDB242-D220K-503A1-ND | PDB242-D220K-503A1 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |