Vishay Intertechnology, Inc. Tantalum Capacitors T95Z226M016ESAL

Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z226M016ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z226M016ESAL-ND
Tantalum Capacitors T95Z226M016ESAL-ND
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z226M016ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z226M016ESAL
Tantalum Capacitors T95Z226M016ESAL
CAP TANT 22UF 20% 16V 2910

CAP TANT 22UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z226M016ESAL-ND T95Z226M016ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers