Vishay Intertechnology, Inc. Tantalum Capacitors T95Z336K010LSAL

Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z336K010LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z336K010LSAL-ND
Tantalum Capacitors T95Z336K010LSAL-ND
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Z336K010LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z336K010LSAL
Capacitors - Tantalum Capacitors T95Z336K010LSAL
CAP TANT 33UF 10% 10V 2910

CAP TANT 33UF 10% 10V 2910

Supplier's Site
Tantalum Capacitors - T95Z336K010LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z336K010LSAL
Tantalum Capacitors T95Z336K010LSAL
CAP TANT 33UF 10% 10V 2910

CAP TANT 33UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z336K010LSAL-ND T95Z336K010LSAL T95Z336K010LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details