Vishay Intertechnology, Inc. Tantalum Capacitors T95Z685K035HZAL

Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z685K035HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z685K035HZAL-ND
Tantalum Capacitors T95Z685K035HZAL-ND
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z685K035HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z685K035HZAL
Tantalum Capacitors T95Z685K035HZAL
CAP TANT 6.8UF 10% 35V 2910

CAP TANT 6.8UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z685K035HZAL-ND T95Z685K035HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details