Vishay Intertechnology, Inc. Tantalum Capacitors T95Z476M010CSAL

Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z476M010CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z476M010CSAL-ND
Tantalum Capacitors T95Z476M010CSAL-ND
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Z476M010CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z476M010CSAL
Capacitors - Tantalum Capacitors T95Z476M010CSAL
CAP TANT 47UF 20% 10V 2910

CAP TANT 47UF 20% 10V 2910

Supplier's Site
Tantalum Capacitors - T95Z476M010CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z476M010CSAL
Tantalum Capacitors T95Z476M010CSAL
CAP TANT 47UF 20% 10V 2910

CAP TANT 47UF 20% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z476M010CSAL-ND T95Z476M010CSAL T95Z476M010CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Tantalum Capacitors - TDL105M025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details