Vishay Intertechnology, Inc. Tantalum Capacitors T95Z226K020LSSL

Description
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z226K020LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z226K020LSSL-ND
Tantalum Capacitors T95Z226K020LSSL-ND
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm

22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z226K020LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z226K020LSSL
Tantalum Capacitors T95Z226K020LSSL
CAP TANT 22UF 10% 20V 2910

CAP TANT 22UF 10% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z226K020LSSL-ND T95Z226K020LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers