Vishay Intertechnology, Inc. Tantalum Capacitors T95Z685K035HSSL

Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z685K035HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z685K035HSSL-ND
Tantalum Capacitors T95Z685K035HSSL-ND
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z685K035HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z685K035HSSL
Tantalum Capacitors T95Z685K035HSSL
CAP TANT 6.8UF 10% 35V 2910

CAP TANT 6.8UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z685K035HSSL-ND T95Z685K035HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers