Vishay Intertechnology, Inc. Tantalum Capacitors T95Z685K035ESAL

Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z685K035ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z685K035ESAL-ND
Tantalum Capacitors T95Z685K035ESAL-ND
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z685K035ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z685K035ESAL
Tantalum Capacitors T95Z685K035ESAL
CAP TANT 6.8UF 10% 35V 2910

CAP TANT 6.8UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z685K035ESAL-ND T95Z685K035ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details