Vishay Intertechnology, Inc. Tantalum Capacitors T95Z107M6R3CSAL

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z107M6R3CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z107M6R3CSAL-ND
Tantalum Capacitors T95Z107M6R3CSAL-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Z107M6R3CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z107M6R3CSAL
Capacitors - Tantalum Capacitors T95Z107M6R3CSAL
CAP TANT 100UF 20% 6.3V 2910

CAP TANT 100UF 20% 6.3V 2910

Supplier's Site
Tantalum Capacitors - T95Z107M6R3CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z107M6R3CSAL
Tantalum Capacitors T95Z107M6R3CSAL
CAP TANT 100UF 20% 6.3V 2910

CAP TANT 100UF 20% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z107M6R3CSAL-ND T95Z107M6R3CSAL T95Z107M6R3CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details