Vishay Intertechnology, Inc. Tantalum Capacitors T95Z476K010LSSL

Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z476K010LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z476K010LSSL-ND
Tantalum Capacitors T95Z476K010LSSL-ND
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z476K010LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z476K010LSSL
Tantalum Capacitors T95Z476K010LSSL
CAP TANT 47UF 10% 10V 2910

CAP TANT 47UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z476K010LSSL-ND T95Z476K010LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers