Vishay Intertechnology, Inc. Tantalum Capacitors T95Z685K035CZSL

Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z685K035CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z685K035CZSL-ND
Tantalum Capacitors T95Z685K035CZSL-ND
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z685K035CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z685K035CZSL
Tantalum Capacitors T95Z685K035CZSL
CAP TANT 6.8UF 10% 35V 2910

CAP TANT 6.8UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z685K035CZSL-ND T95Z685K035CZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details