Vishay Intertechnology, Inc. Tantalum Capacitors T97E227K016EBS

Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97E227K016EBS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97E227K016EBS-ND
Tantalum Capacitors T97E227K016EBS-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - T97E227K016EBS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97E227K016EBS
Tantalum Capacitors T97E227K016EBS
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T97E227K016EBS-ND T97E227K016EBS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers