Vishay Intertechnology, Inc. Tantalum Capacitors T95Z156M025EZSL

Description
15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z156M025EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z156M025EZSL-ND
Tantalum Capacitors T95Z156M025EZSL-ND
15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z156M025EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z156M025EZSL
Tantalum Capacitors T95Z156M025EZSL
CAP TANT 15UF 20% 25V 2910

CAP TANT 15UF 20% 25V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z156M025EZSL-ND T95Z156M025EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers