Vishay Intertechnology, Inc. Tantalum Capacitors T95Z685K035CSAL

Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z685K035CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z685K035CSAL-ND
Tantalum Capacitors T95Z685K035CSAL-ND
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z685K035CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z685K035CSAL
Tantalum Capacitors T95Z685K035CSAL
CAP TANT 6.8UF 10% 35V 2910

CAP TANT 6.8UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z685K035CSAL-ND T95Z685K035CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC566K006P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details