Vishay Intertechnology, Inc. Tantalum Capacitors T95Z336K010HSAL

Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote
Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95Z336K010HSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a tolerance of ±10% and a voltage rating of 10 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is available with standard and low equivalent series resistance (ESR) options, making it suitable for various electronic applications. The product is compliant with moisture sensitivity level 2a and offers surge current testing per MIL-PRF-55365. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The capacitor is also RoHS-compliant, with specific part numbers indicating compliance status. This component is ideal for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95Z336K010HSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a tolerance of ±10% and a voltage rating of 10 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is available with standard and low equivalent series resistance (ESR) options, making it suitable for various electronic applications. The product is compliant with moisture sensitivity level 2a and offers surge current testing per MIL-PRF-55365. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The capacitor is also RoHS-compliant, with specific part numbers indicating compliance status. This component is ideal for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z336K010HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z336K010HSAL-ND
Tantalum Capacitors T95Z336K010HSAL-ND
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z336K010HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z336K010HSAL
Tantalum Capacitors T95Z336K010HSAL
CAP TANT 33UF 10% 10V 2910

CAP TANT 33UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z336K010HSAL-ND T95Z336K010HSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details