Vishay Intertechnology, Inc. Tantalum Capacitors T97D226K063F8TSC

Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97D226K063F8TSC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97D226K063F8TSC-ND
Tantalum Capacitors T97D226K063F8TSC-ND
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97D226K063F8TSC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97D226K063F8TSC
Capacitors - Tantalum Capacitors T97D226K063F8TSC
CAP TANT 22UF 10% 63V 2917

CAP TANT 22UF 10% 63V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97D226K063F8TSC-ND T97D226K063F8TSC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details