Vishay Intertechnology, Inc. Tantalum Capacitors T95Z336M016CSAL

Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote
Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95Z336M016CSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a voltage rating of 16 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The product has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance, particularly in military and aerospace sectors, where stringent testing and compliance are critical.

Datasheet Summary
Powered by GS/AI

The T95Z336M016CSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a voltage rating of 16 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The product has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance, particularly in military and aerospace sectors, where stringent testing and compliance are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z336M016CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z336M016CSAL-ND
Tantalum Capacitors T95Z336M016CSAL-ND
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z336M016CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z336M016CSAL
Tantalum Capacitors T95Z336M016CSAL
CAP TANT 33UF 20% 16V 2910

CAP TANT 33UF 20% 16V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Z336M016CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z336M016CSAL
Capacitors - Tantalum Capacitors T95Z336M016CSAL
CAP TANT 33UF 20% 16V 2910

CAP TANT 33UF 20% 16V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z336M016CSAL-ND T95Z336M016CSAL T95Z336M016CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491A475K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers