Vishay Intertechnology, Inc. Tantalum Capacitors T95Z476K010ESSL

Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z476K010ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z476K010ESSL-ND
Tantalum Capacitors T95Z476K010ESSL-ND
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Z476K010ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z476K010ESSL
Capacitors - Tantalum Capacitors T95Z476K010ESSL
CAP TANT 47UF 10% 10V 2910

CAP TANT 47UF 10% 10V 2910

Supplier's Site
Tantalum Capacitors - T95Z476K010ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z476K010ESSL
Tantalum Capacitors T95Z476K010ESSL
CAP TANT 47UF 10% 10V 2910

CAP TANT 47UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z476K010ESSL-ND T95Z476K010ESSL T95Z476K010ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details