Vishay Intertechnology, Inc. Tantalum Capacitors T95Z156M020CSSL

Description
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z156M020CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z156M020CSSL-ND
Tantalum Capacitors T95Z156M020CSSL-ND
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm

15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z156M020CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z156M020CSSL
Tantalum Capacitors T95Z156M020CSSL
CAP TANT 15UF 20% 20V 2910

CAP TANT 15UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z156M020CSSL-ND T95Z156M020CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details