Vishay Intertechnology, Inc. Tantalum Capacitors T95Z336M010CSAL

Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z336M010CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z336M010CSAL-ND
Tantalum Capacitors T95Z336M010CSAL-ND
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z336M010CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z336M010CSAL
Tantalum Capacitors T95Z336M010CSAL
CAP TANT 33UF 20% 10V 2910

CAP TANT 33UF 20% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z336M010CSAL-ND T95Z336M010CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers