The T95Z156M025HSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 15 µF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin, and is halogen-free except for certain case types. Surge current testing is conducted per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may consider this capacitor for applications requiring high reliability and performance under varying environmental conditions.
15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm
CAP TANT 15UF 20% 25V 2910
CAP TANT 15UF 20% 25V 2910
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95Z156M025HSSL-ND | T95Z156M025HSSL | T95Z156M025HSSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |