Vishay Intertechnology, Inc. Tantalum Capacitors T97D226M063F8HSA

Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97D226M063F8HSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97D226M063F8HSA-ND
Tantalum Capacitors T97D226M063F8HSA-ND
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97D226M063F8HSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97D226M063F8HSA
Capacitors - Tantalum Capacitors T97D226M063F8HSA
CAP TANT 22UF 20% 63V 2917

CAP TANT 22UF 20% 63V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97D226M063F8HSA-ND T97D226M063F8HSA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers