Vishay Intertechnology, Inc. Tantalum Capacitors T95Z226M020LZSL

Description
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z226M020LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z226M020LZSL-ND
Tantalum Capacitors T95Z226M020LZSL-ND
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm

22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z226M020LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z226M020LZSL
Tantalum Capacitors T95Z226M020LZSL
CAP TANT 22UF 20% 20V 2910

CAP TANT 22UF 20% 20V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Z226M020LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z226M020LZSL
Capacitors - Tantalum Capacitors T95Z226M020LZSL
CAP TANT 22UF 20% 20V 2910

CAP TANT 22UF 20% 20V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z226M020LZSL-ND T95Z226M020LZSL T95Z226M020LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers