The T95Z107M004ESAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF with a tolerance of ±20%. It is rated for a maximum voltage of 4 V DC at +85 °C and 2.7 V DC at +125 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The operating temperature range is -55 °C to +125 °C, with moisture sensitivity level 2a. The capacitor is halogen-free, except for the R case, and is compliant with RoHS regulations for certain terminations. This component is suitable for applications requiring stable performance under varying environmental conditions.
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
CAP TANT 100UF 20% 4V 2910
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95Z107M004ESAL-ND | T95Z107M004ESAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |