Vishay Intertechnology, Inc. Tantalum Capacitors T95Z476K010ESAL

Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z476K010ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z476K010ESAL-ND
Tantalum Capacitors T95Z476K010ESAL-ND
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z476K010ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z476K010ESAL
Tantalum Capacitors T95Z476K010ESAL
CAP TANT 47UF 10% 10V 2910

CAP TANT 47UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z476K010ESAL-ND T95Z476K010ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers