Vishay Intertechnology, Inc. Tantalum Capacitors T97E108K004CAB

Description
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97E108K004CAB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97E108K004CAB-ND
Tantalum Capacitors T97E108K004CAB-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm

Buy Now Datasheet
Tantalum Capacitors - T97E108K004CAB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97E108K004CAB
Tantalum Capacitors T97E108K004CAB
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T97E108K004CAB-ND T97E108K004CAB
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details