Vishay Intertechnology, Inc. Tantalum Capacitors T95Z336K016EZSL

Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z336K016EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z336K016EZSL-ND
Tantalum Capacitors T95Z336K016EZSL-ND
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z336K016EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z336K016EZSL
Tantalum Capacitors T95Z336K016EZSL
CAP TANT 33UF 10% 16V 2910

CAP TANT 33UF 10% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z336K016EZSL-ND T95Z336K016EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details