Vishay Intertechnology, Inc. Tantalum Capacitors T95Z156M020CSAL

Description
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z156M020CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z156M020CSAL-ND
Tantalum Capacitors T95Z156M020CSAL-ND
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm

15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z156M020CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z156M020CSAL
Tantalum Capacitors T95Z156M020CSAL
CAP TANT 15UF 20% 20V 2910

CAP TANT 15UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z156M020CSAL-ND T95Z156M020CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Tantalum Capacitors - TDL106M025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers