Vishay Intertechnology, Inc. Tantalum Capacitors T97E227K016ESA

Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97E227K016ESA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97E227K016ESA-ND
Tantalum Capacitors T97E227K016ESA-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - T97E227K016ESA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97E227K016ESA
Tantalum Capacitors T97E227K016ESA
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97E227K016ESA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97E227K016ESA
Capacitors - Tantalum Capacitors T97E227K016ESA
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97E227K016ESA-ND T97E227K016ESA T97E227K016ESA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details