Vishay Intertechnology, Inc. Tantalum Capacitors T95Z226M016EZSL

Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z226M016EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z226M016EZSL-ND
Tantalum Capacitors T95Z226M016EZSL-ND
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Z226M016EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z226M016EZSL
Capacitors - Tantalum Capacitors T95Z226M016EZSL
CAP TANT 22UF 20% 16V 2910

CAP TANT 22UF 20% 16V 2910

Supplier's Site
Tantalum Capacitors - T95Z226M016EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z226M016EZSL
Tantalum Capacitors T95Z226M016EZSL
CAP TANT 22UF 20% 16V 2910

CAP TANT 22UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z226M016EZSL-ND T95Z226M016EZSL T95Z226M016EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details