Vishay Intertechnology, Inc. Tantalum Capacitors T95Z226K016CSSL

Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z226K016CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z226K016CSSL-ND
Tantalum Capacitors T95Z226K016CSSL-ND
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z226K016CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z226K016CSSL
Tantalum Capacitors T95Z226K016CSSL
CAP TANT 22UF 10% 16V 2910

CAP TANT 22UF 10% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z226K016CSSL-ND T95Z226K016CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details