Vishay Intertechnology, Inc. Tantalum Capacitors T97D226M063F8HSC

Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97D226M063F8HSC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97D226M063F8HSC-ND
Tantalum Capacitors T97D226M063F8HSC-ND
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T97D226M063F8HSC-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details