Vishay Intertechnology, Inc. Tantalum Capacitors T95Z107M004EZSL

Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z107M004EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z107M004EZSL-ND
Tantalum Capacitors T95Z107M004EZSL-ND
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z107M004EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z107M004EZSL
Tantalum Capacitors T95Z107M004EZSL
CAP TANT 100UF 20% 4V 2910

CAP TANT 100UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z107M004EZSL-ND T95Z107M004EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers