TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76 80 90 100 110 120 130 150 200 250 300 350 400 500 1000 1023
Product Name Notes
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping...
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size :...
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector...
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size :...
Body Features Connector & Keying Code : B Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size :...
Body Features Connector & Keying Code : C Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size :...
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow LED Color (Top Left) : Green LED Color (Top...
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Red LED Color (Bottom Right) : Green/Red LED Color (Top Left) : Green/Red...
Body Features Connector Profile : Standard LED Color (Top Left) : Green/Red LED Color (Top Right) : Green/Red Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield...
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions :...
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 8.49 MM  [.334 INCH ] Length : 21.7 MM  [.854 INCH ] Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4...
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 8.49 MM  [.334 INCH ] Length : 21.7 MM  [.854 INCH ] Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 7 - 8.5 Wire Size...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Contact...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width (MM) : 47.2 Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 39.2 MM  [1.54 INCH ] Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.8 MM  [.86 INCH ] Product Length : 53.5 MM  [2.11 INCH ] Product Width : 32.7 MM  [1.29 INCH ] Industry Standards UL Flammability Rating : UL 94V-0...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.85 MM  [.86 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 30.9 MM  [1.22 INCH ] Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 38.6 MM  [1.52 INCH ] Product Width (MM) : 25.8 Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 48 MM  [1.89 INCH ] Product Width : 25.8 MM  [1.01 INCH ] Industry Standards UL Flammability Rating : UL 94V-0...
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 54.9 MM  [2.16 INCH ] Product Width : 25.8 MM  [1.01 INCH ] Industry Standards UL Flammability Rating : UL 94V-0...
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 175 Contact Type : Blade Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Length :...
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 167 Number of Rows : 4 Number of Sections : 5 Number of Signal Positions : 167 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 -...
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 175 Contact Type : Blade Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Length :...
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current...
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :...
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight...
Body Features Primary Product Material : Brass Mechanical Attachment Thread Size : 7/16-28 UNEF-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware...
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Wrench Hardware...
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket...
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment...
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style :...
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel...
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style :...
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack &
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type :...
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type :...
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style :...
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket...
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style :...
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 280 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max)...
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM 
Configuration Features Number of Positions : 2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Backshell
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM 
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ]...
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM 

<< Prev Next >>