TE Connectivity Quick Connects, Quick Disconnect Connectors 160859-4

Description
"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107075TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107075TR-ND
Quick Connects, Quick Disconnect Connectors A107075TR-ND
"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107075CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107075CT-ND
Quick Connects, Quick Disconnect Connectors A107075CT-ND
"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 17AH9891 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
17AH9891
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 17AH9891
MALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 32AH7249 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
32AH7249
Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 32AH7249
MALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A107075TR-ND 17AH9891
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data