TE Connectivity Quick Connects, Quick Disconnect Connectors 160759-4

Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A99658TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99658TR-ND
Quick Connects, Quick Disconnect Connectors A99658TR-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99658CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99658CT-ND
Quick Connects, Quick Disconnect Connectors A99658CT-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160759-4
Electronic Connector 392-160759-4
Female Receptacle Terminal, 6.35mm Tab, Tin Plated Bronze, 0.5-1.5mm² Wire Product overview: 160759-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160759-4 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 6.35mm Tab, Tin Plated Bronze, 0.5-1.5mm² Wire Product overview: 160759-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160759-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333597-160759-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333597-160759-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333597-160759-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333597-160759-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.878" (22.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 1607594,A99658TR,A99 658CT Base Product Number: 160759 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333597-160759-4
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.878" (22.30mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 1607594,A99658TR,A99658CT
Base Product Number: 160759
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contacts - 160759-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160759-4
Contacts 160759-4
PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ

PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ

Buy Now
Contact, Positive Lock Series, Socket, 20 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 35X2651 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Positive Lock Series, Socket, 20 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
35X2651
Contact, Positive Lock Series, Socket, 20 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 35X2651
Contact, Positive Lock Series, Socket, 20 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Positive Lock Series, Socket, 20 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Pl 250 Terminal Rec 0.5-1.5 Mm2 Tpphbz Amp - Te Connectivity - 76AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Terminal Rec 0.5-1.5 Mm2 Tpphbz Amp - Te Connectivity
76AC1869
Pl 250 Terminal Rec 0.5-1.5 Mm2 Tpphbz Amp - Te Connectivity 76AC1869
PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ

PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 160759-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160759-4
Quick Connects, Quick Disconnect Connectors 160759-4
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
160759-4
Terminals 160759-4
Terminals POSITIVE LOCK RECPT Reel of 1500

Terminals POSITIVE LOCK RECPT Reel of 1500

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99658TR-ND 392-160759-4 1333597-160759-4 160759-4 35X2651 160759-4 160759-4
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Contact, Positive Lock Series, Socket, 20 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 to 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers