TE Connectivity DC Jack Connectors 1612963-4

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1612963-4 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1612963-4
DC Jack Connectors 1612963-4
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 6, 8

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A135171-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A135171-ND
Blade Type Power Connector Assemblies A135171-ND
"10 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

"10 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1612963-4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1612963-4
Blade Type Power Connectors 1612963-4
CONN RCPT 10POS 2MM T/H SOLDER

CONN RCPT 10POS 2MM T/H SOLDER

Supplier's Site Datasheet
2Mm Pitch Battery Rec. Assy 10P, L=5 Amp - Te Connectivity - 59Y8129 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy 10P, L=5 Amp - Te Connectivity
59Y8129
2Mm Pitch Battery Rec. Assy 10P, L=5 Amp - Te Connectivity 59Y8129
2MM PITCH BATTERY REC. ASSY 10P, L=5

2MM PITCH BATTERY REC. ASSY 10P, L=5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1612963-4 A135171-ND 1612963-4 59Y8129
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors 2Mm Pitch Battery Rec. Assy 10P, L=5 Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data