TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604081-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 39.2 MM  [1.54 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 39.2 MM  [1.54 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604081-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604081-1
Connector Hardware, Mounts, Locks & Retainers 1604081-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 39.2 MM  [1.54 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 21.7 MM  [.854 INCH ]
  • Product Length : 49.8 MM  [1.961 INCH ]
  • Product Width : 39.2 MM  [1.54 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Plug Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Accessories - A112486-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112486-ND
Blade Type Power Connector Accessories A112486-ND
Connector Plug Frame For Power Series 15/30/45

Connector Plug Frame For Power Series 15/30/45

Buy Now Datasheet
Hsg,2X3 Pwr Prod Plur W/o Latc Amp - Te Connectivity - 97X5874 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,2X3 Pwr Prod Plur W/o Latc Amp - Te Connectivity
97X5874
Hsg,2X3 Pwr Prod Plur W/o Latc Amp - Te Connectivity 97X5874
HSG,2X3 PWR PROD PLUR W/O LATC

HSG,2X3 PWR PROD PLUR W/O LATC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604081-1 A112486-ND 97X5874
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Hsg,2X3 Pwr Prod Plur W/o Latc Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products