TE Connectivity Quick Connects, Quick Disconnect Connectors 160834-5

Description
"0.250"" (6.35mm) Quick Connect Female and Male 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122548-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122548-ND
Quick Connects, Quick Disconnect Connectors A122548-ND
"0.250"" (6.35mm) Quick Connect Female and Male 16-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 16-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity - 46Y9181 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity
46Y9181
Female Disconnect, 6.35Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity 46Y9181
FEMALE DISCONNECT, 6.35MM, 22-16AWG, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-16AWG, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122548-ND 46Y9181
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details