Win Source Part Number: 1061165-1609116-6
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: HG, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120/250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 36
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 31.50mm x 32.80mm
Panel Thickness: 0.032" ~ 0.080" (0.81mm ~ 2.03mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 39-01-2101; 1-640522-0; 39-01-2241; 1-640519-0; 1-640526-0; 39-01-212110EHGS1-2;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Other Names: 10EHGS1-2,-1609116-6
Base Product Number: 1609116
Approval Agency: CSA, UL, VDE
AC Power Entry Modules POWER ENTRY EP Product overview: 1609116-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1609116-6 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1061165-1609116-6 | 341-1609116-6 | CCM1877-ND |
| Product Name | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Electronic Connector | Power Entry Modules (PEM) |
| Termination | Quick Connect - 0.250" (6.3mm) |