Body Features Shell Plating Material : Nickel
Configuration Features Number of Positions : 2 Release Style : Front
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Shell Plating Material : Nickel
Configuration Features Number of Positions : 2 Release Style : Front
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Shell Plating Material : Nickel
Configuration Features Number of Positions : 2 Release Style : Front
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Shell Plating Material : Nickel
Configuration Features
Number of Positions : 2
Release Style : Front
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Size : Size 8
Contact Type : Socket
Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector Product Type : Housing Assembly
Connector Shape : Rectangular
Connector System : Cable-to-Panel
Rack & Panel Connector Shell Size : 2
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]