TE Connectivity Quick Connects, Quick Disconnect Connectors 160773-6

Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106876-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106876-ND
Quick Connects, Quick Disconnect Connectors A106876-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 160773-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160773-6
Contacts 160773-6
PL LOOSE PIECE REC 0.5-1.5 MM2 PTPBR

PL LOOSE PIECE REC 0.5-1.5 MM2 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
160773-6
Contacts 160773-6
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-160773-6
Electronic Connector 392-160773-6
Female Brass Crimp Terminal, 20AWG, Tin Plated Product overview: 160773-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160773-6 can be used for catalog matching and distributor lookup.

Female Brass Crimp Terminal, 20AWG, Tin Plated Product overview: 160773-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160773-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, 20-15Awg, Crimp; Product Range Te Connectivity - 84R0906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 20-15Awg, Crimp; Product Range Te Connectivity
84R0906
Terminal, 20-15Awg, Crimp; Product Range Te Connectivity 84R0906
TERMINAL, 20-15AWG, CRIMP; Product Range:Positive Lock Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

TERMINAL, 20-15AWG, CRIMP; Product Range:Positive Lock Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

Supplier's Site
Pl Loose Piece Rec 0.5-1.5 Mm2 Ptpbr Amp - Te Connectivity - 41AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Pl Loose Piece Rec 0.5-1.5 Mm2 Ptpbr Amp - Te Connectivity
41AJ3308
Pl Loose Piece Rec 0.5-1.5 Mm2 Ptpbr Amp - Te Connectivity 41AJ3308
PL LOOSE PIECE REC 0.5-1.5 MM2 PTPBR

PL LOOSE PIECE REC 0.5-1.5 MM2 PTPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160773-6
Terminals 160773-6
Terminals POSITIVE LK REC MKI

Terminals POSITIVE LK REC MKI

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106876-ND 160773-6 392-160773-6 84R0906 41AJ3308 160773-6
Product Name Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Terminal, 20-15Awg, Crimp; Product Range Te Connectivity Pl Loose Piece Rec 0.5-1.5 Mm2 Ptpbr Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details