TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604972-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Wrench Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Wrench Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604972-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604972-1
Connector Hardware, Mounts, Locks & Retainers 1604972-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Wrench Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Wrench
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A122270-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A122270-ND
Backplane Connector Accessories A122270-ND
Connector Jackscrew For Quadrax Series

Connector Jackscrew For Quadrax Series

Buy Now Datasheet
Backplane Connectors - 1604972-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604972-1
Backplane Connectors 1604972-1
WRENCH,SPIGOT,JS & JACK POST

WRENCH,SPIGOT,JS & JACK POST

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604972-1 A122270-ND 1604972-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Unlock Full Specs
to access all available technical data

Similar Products