TE Connectivity Conn, Power Entry, Iec 60320 C13, 15A; Iec Connector Type Corcom - Te Connectivity 1609133-2

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Conn, Power Entry, Iec 60320 C13, 15A; Iec Connector Type Corcom - Te Connectivity - 87F1823 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Iec 60320 C13, 15A; Iec Connector Type Corcom - Te Connectivity
87F1823
Conn, Power Entry, Iec 60320 C13, 15A; Iec Connector Type Corcom - Te Connectivity 87F1823
CONN, POWER ENTRY, IEC 60320 C13, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

CONN, POWER ENTRY, IEC 60320 C13, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1609133-2 87F1823
Product Name Conn, Power Entry, Iec 60320 C13, 15A; Iec Connector Type Corcom - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details