TE Connectivity Rack & Panel Connectors 1604897-8

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Seal & Plug Type : Interface Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Seal & Plug Type : Interface Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604897-8 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604897-8
Rack & Panel Connectors 1604897-8
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Seal & Plug Type : Interface Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Seal & Plug Type : Interface Seal
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604897-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604897-8
Backplane Connectors 1604897-8
ASSY,RECEPT,QUADRAX, PANEL MT,2 POS

ASSY,RECEPT,QUADRAX,PANEL MT,2 POS

Buy Now
Rectangular Connector Housings - 1604897-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1604897-8-ND
Rectangular Connector Housings 1604897-8-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Assy,recept,quadrax,panel Mt,2 Pos Amp - Te Connectivity - 97X5900 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recept,quadrax,panel Mt,2 Pos Amp - Te Connectivity
97X5900
Assy,recept,quadrax,panel Mt,2 Pos Amp - Te Connectivity 97X5900
ASSY,RECEPT,QUADRAX, PANEL MT,2 POS

ASSY,RECEPT,QUADRAX,PANEL MT,2 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604897-8 1604897-8 1604897-8-ND 97X5900
Product Name Rack & Panel Connectors Backplane Connectors Rectangular Connector Housings Assy,recept,quadrax,panel Mt,2 Pos Amp - Te Connectivity
Mounting Panel Mount PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers